Bipolar (BJT) Transistor NPN 400V 2.5A 30W Through Hole I-PAK
TRANS NPN 400V 2.5A IPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BULD741-1-ND | BULD741-1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |