STMicroelectronics, Inc. Single Bipolar Transistors BULB7216T4

Description
Bipolar (BJT) Transistor NPN 700V 3A 80W Surface Mount D²PAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 700V 3A 80W Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BULB7216T4-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BULB7216T4-ND
Single Bipolar Transistors BULB7216T4-ND
Bipolar (BJT) Transistor NPN 700V 3A 80W Surface Mount D²PAK

Bipolar (BJT) Transistor NPN 700V 3A 80W Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1027908-BULB7216T4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1027908-BULB7216T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1027908-BULB7216T4
Win Source Part Number: 1027908-BULB7216T4 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 80 W Voltage - Collector Emitter Breakdown (Max): 700 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 3V @ 80mA, 800mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 4 @ 2A, 5V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): FJB102TM; FJB3307DTM; FJB5555TM; BUJ105AB118; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: BULB721 Product Status: Obsolete

Win Source Part Number: 1027908-BULB7216T4
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 80 W
Voltage - Collector Emitter Breakdown (Max): 700 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 3V @ 80mA, 800mA
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 4 @ 2A, 5V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): FJB102TM; FJB3307DTM; FJB5555TM; BUJ105AB118;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: BULB721
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
3A 700V Bipolar Transistor
276-BULB7216T4
3A 700V Bipolar Transistor 276-BULB7216T4
3A, 700V, NPN, Si, POWER TRANSISTOR, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: BULB7216T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 700V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 700V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULB7216T4 can be used for catalog matching and distributor lookup.

3A, 700V, NPN, Si, POWER TRANSISTOR, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: BULB7216T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 700V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 700V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULB7216T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BULB7216T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BULB7216T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BULB7216T4
TRANS NPN 700V 3A D2PAK

TRANS NPN 700V 3A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BULB7216T4-ND 1027908-BULB7216T4 276-BULB7216T4 BULB7216T4
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 3A 700V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
Power Gain 4 dB
Output Power 80 watts
Unlock Full Specs
to access all available technical data