Bipolar (BJT) Transistor NPN 700V 3A 80W Through Hole I2PAK (TO-262)
TRANS NPN 700V 3A I2PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BULB7216-1-ND | BULB7216-1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |