Bipolar (BJT) Transistor NPN 450V 5A 80W Surface Mount D²PAK (TO-263)
Bipolar Transistors - BJT Hi Vltg Fast Swtchng NPN Pwr Transistor
TRANS NPN 450V 5A D2PAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-18695-2-ND | BULB49DT4 | BULB49DT4 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |