STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BUL98

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1325024-BUL98 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Power - Max: 110 W Voltage - Collector Emitter Breakdown (Max): 450 V Current - Collector (Ic) (Max): 12 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 2.4A, 12A Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 5A, 5V Supplier Device Package: TO-220 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUL98-ND,-497-7210-5 ,497-7210-5 Base Product Number: BUL98 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1325024-BUL98 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Power - Max: 110 W Voltage - Collector Emitter Breakdown (Max): 450 V Current - Collector (Ic) (Max): 12 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 2.4A, 12A Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 5A, 5V Supplier Device Package: TO-220 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUL98-ND,-497-7210-5 ,497-7210-5 Base Product Number: BUL98 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325024-BUL98 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325024-BUL98
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325024-BUL98
Manufacturer: STMicroelectronics Win Source Part Number: 1325024-BUL98 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Power - Max: 110 W Voltage - Collector Emitter Breakdown (Max): 450 V Current - Collector (Ic) (Max): 12 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 2.4A, 12A Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 5A, 5V Supplier Device Package: TO-220 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUL98-ND,-497-7210-5 ,497-7210-5 Base Product Number: BUL98 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1325024-BUL98
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Power - Max: 110 W
Voltage - Collector Emitter Breakdown (Max): 450 V
Current - Collector (Ic) (Max): 12 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 2.4A, 12A
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 5A, 5V
Supplier Device Package: TO-220
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BUL98-ND,-497-7210-5,497-7210-5
Base Product Number: BUL98
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUL98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUL98
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUL98
TRANS NPN 450V 12A TO220

TRANS NPN 450V 12A TO220

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BUL98
Bipolar Transistors - BJT BUL98
Bipolar Transistors - BJT Hi Vltg FAST SWITCH NPN Pwr TRANSISTOR

Bipolar Transistors - BJT Hi Vltg FAST SWITCH NPN Pwr TRANSISTOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1325024-BUL98 BUL98 BUL98
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN
Package Type TO-220; SOT3; TO-220-3
Packing Method Tube; Tube Tube; Tube
IC(max) 12000 milliamps 12000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-16LWF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Bipolar Transistors - 1222350 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR112WE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers