STMicroelectronics, Inc. Single Bipolar Transistors BUL810

Description
Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-7209-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7209-5-ND
Single Bipolar Transistors 497-7209-5-ND
Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
450V 15A Bipolar Transistor
276-BUL810
450V 15A Bipolar Transistor 276-BUL810
NPN BJT 450V 15A TO-247 Power Transistor Product overview: BUL810 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL810 can be used for catalog matching and distributor lookup.

NPN BJT 450V 15A TO-247 Power Transistor Product overview: BUL810 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUL810 - 1156308-BUL810 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUL810
1156308-BUL810
TRANSISTORS - Transistors (BJT) - Single - BUL810 1156308-BUL810
Manufacturer: STMicroelectronics Win Source Part Number: 1156308-BUL810 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Power - Max: 125W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: BUL810 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 450V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 2.4A, 12A Current - Collector Cutoff (Maximum): 250μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 5A, 5V Alternative Parts (Cross-Reference): MJW16010AG; MJW16010A; Introduction Date: March 02, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1156308-BUL810
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Power - Max: 125W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BUL810
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Vce Saturation (Maximum) @ Ib, Ic: 5V @ 2.4A, 12A
Current - Collector Cutoff (Maximum): 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 5A, 5V
Alternative Parts (Cross-Reference): MJW16010AG; MJW16010A;
Introduction Date: March 02, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUL810 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUL810
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUL810
TRANS NPN 450V 15A TO247-3

TRANS NPN 450V 15A TO247-3

Supplier's Site
Single Bipolar Transistors - BUL810 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BUL810
Single Bipolar Transistors BUL810
TRANS NPN 450V 15A TO247-3

TRANS NPN 450V 15A TO247-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-7209-5-ND 276-BUL810 1156308-BUL810 BUL810 BUL810
Product Name Single Bipolar Transistors 450V 15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BUL810 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 450 volts 450 volts 450 volts
VCBO 1000 volts
Unlock Full Specs
to access all available technical data