Bipolar (BJT) Transistor NPN 450V 5A 80W Through Hole TO-220
Bipolar (BJT) Transistor NPN 450V 5A 80W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1156307-BUL805
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
5A, 450V, NPN, Si, POWER TRANSISTOR, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: BUL805 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 450V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 450V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL805 can be used for catalog matching and distributor lookup.
TRANS NPN 450V 5A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-6007-5-ND | 1156307-BUL805 | 276-BUL805 | BUL805 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUL805 | 5A 450V TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | SOT3 | ||
| IC(max) | 5000 milliamps | 5000 milliamps | ||
| VCEO | 450 volts | 450 volts |