High voltage fast-switching NPN power transistor Product overview: BUL742CFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL742CFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1156304-BUL742CFP
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 400V 4A 30W Through Hole TO-220FP
TRANS NPN 400V 4A TO220FP
TRANS NPN 400V 4A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BUL742CFP | 1156304-BUL742CFP | BUL742CFP-ND | BUL742CFP | BUL742CFP |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BUL742CFP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | ||
| Polarity | NPN | NPN; NPN | |||
| Packing Method | Tube; Tube | ||||
| IC(max) | 4000 milliamps | 4000 milliamps |