High voltage fast-switching NPN power transistor Product overview: BUL742C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL742C can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 4A 70W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 079759-BUL742C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 1A, 3.5A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 25 @ 800mA, 3V
Maximum Power Dissipation: 70W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN Hi-Volt Fast Sw
TRANS NPN 400V 4A TO-220
TRANS NPN 400V 4A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BUL742C | 497-7208-5-ND | 079759-BUL742C | BUL742C | 761-BUL742C | BUL742C | BUL742C |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUL742C | Bipolar Transistors - BJT | TRANS NPN 400V 4A TO-220 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN; NPN | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts | ||||
| VCBO | 1050 volts | ||||||
| PD | 70000 milliwatts |