STMicroelectronics, Inc. Single Bipolar Transistors BUL741

Description
Bipolar (BJT) Transistor NPN 400V 2.5A 60W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 2.5A 60W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-BUL741-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-BUL741-ND
Single Bipolar Transistors 497-BUL741-ND
Bipolar (BJT) Transistor NPN 400V 2.5A 60W Through Hole TO-220

Bipolar (BJT) Transistor NPN 400V 2.5A 60W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUL741 - 012376-BUL741 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUL741
012376-BUL741
TRANSISTORS - Transistors (BJT) - Single - BUL741 012376-BUL741
Manufacturer: STMicroelectronics Win Source Part Number: 012376-BUL741 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 600mA, 2A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 25 @ 450mA, 3V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 012376-BUL741
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 600mA, 2A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 25 @ 450mA, 3V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BUL741
Bipolar Transistor 276-BUL741
High voltage fast-switching NPN power transistor Product overview: BUL741 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL741 can be used for catalog matching and distributor lookup.

High voltage fast-switching NPN power transistor Product overview: BUL741 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL741 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUL741 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUL741
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUL741
TRANS NPN 400V 2.5A TO220

TRANS NPN 400V 2.5A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-BUL741-ND 012376-BUL741 276-BUL741 BUL741
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUL741 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220
IC(max) 2500 milliamps 2500 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220645 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCV49E6327HTSA1 - 118935-BCV49E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Darlington
Package Type SOT3; SOT89; PG-SOT89
View Details
4 suppliers