Manufacturer: STMicroelectronics
Win Source Part Number: 079757-BUL7216
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 700V
Max Vce (sat): 3V @ 80mA, 800mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 4 @ 2A, 5V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 700V 3A 80W Through Hole TO-220
High voltage fast-switching NPN power transistor Product overview: BUL7216 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL7216 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT HIGH VOLTAGE FAST SWITCHING NPN POWER
TRANS NPN 700V 3A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 079757-BUL7216 | 497-5215-5-ND | 276-BUL7216 | BUL7216 | BUL7216 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUL7216 | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 700 volts | 700 volts |