STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - BUL654 BUL654

Description
Manufacturer: STMicroelectronics Win Source Part Number: 201655-BUL654 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 700mV @ 1.4A, 7A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 7 @ 6A, 2V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 201655-BUL654 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 700mV @ 1.4A, 7A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 7 @ 6A, 2V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BUL654 - 201655-BUL654 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUL654
201655-BUL654
TRANSISTORS - Transistors (BJT) - Single - BUL654 201655-BUL654
Manufacturer: STMicroelectronics Win Source Part Number: 201655-BUL654 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 700mV @ 1.4A, 7A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 7 @ 6A, 2V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 201655-BUL654
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 700mV @ 1.4A, 7A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 7 @ 6A, 2V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BUL654
Bipolar Transistor 276-BUL654
HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR Product overview: BUL654 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL654 can be used for catalog matching and distributor lookup.

HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR Product overview: BUL654 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL654 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BUL654
Bipolar Transistors - BJT BUL654
Bipolar Transistors - BJT HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR

Bipolar Transistors - BJT HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUL654 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUL654
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUL654
TRANS NPN 400V 12A TO220

TRANS NPN 400V 12A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 201655-BUL654 276-BUL654 BUL654 BUL654
Product Name TRANSISTORS - Transistors (BJT) - Single - BUL654 Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type TO-220; SOT3; TO-220-3
Packing Method Rail; Tube; Tube/Rail Tube; Tube
TJ 150 C (302 F) -65 C (-85 F)
Power Gain 7 dB
Unlock Full Specs
to access all available technical data