STMicroelectronics, Inc. Single Bipolar Transistors BUL59

Description
Bipolar (BJT) Transistor NPN 400V 8A 90W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 8A 90W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BUL59-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUL59-ND
Single Bipolar Transistors BUL59-ND
Bipolar (BJT) Transistor NPN 400V 8A 90W Through Hole TO-220

Bipolar (BJT) Transistor NPN 400V 8A 90W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
450 V 90 W 5 A Bipolar Transistor
276-BUL59
450 V 90 W 5 A Bipolar Transistor 276-BUL59
STMICROELECTRONICS BUL59 Bipolar (BJT) Single Transistor, NPN, 450 V, 90 W, 5 A, 8 hFE Product overview: BUL59 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450 V, 90 W, 5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 450 V, 90 W, 5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL59 can be used for catalog matching and distributor lookup.

STMICROELECTRONICS BUL59 Bipolar (BJT) Single Transistor, NPN, 450 V, 90 W, 5 A, 8 hFE Product overview: BUL59 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450 V, 90 W, 5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 450 V, 90 W, 5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL59 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUL59 - 049932-BUL59 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUL59
049932-BUL59
TRANSISTORS - Transistors (BJT) - Single - BUL59 049932-BUL59
Manufacturer: STMicroelectronics Win Source Part Number: 049932-BUL59 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 1A, 5A Collector Cut-off Current(Max): 200μA Typical Gain (hFE) (Min): 6 @ 5A, 5V Maximum Power Dissipation: 90W Alternative Parts (Cross-Reference): 2SC4242; ST13007D; ST13007; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 049932-BUL59
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 1A, 5A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 6 @ 5A, 5V
Maximum Power Dissipation: 90W
Alternative Parts (Cross-Reference): 2SC4242; ST13007D; ST13007;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUL59 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUL59
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUL59
TRANS NPN 400V 8A TO220

TRANS NPN 400V 8A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BUL59-ND 276-BUL59 049932-BUL59 BUL59
Product Name Single Bipolar Transistors 450 V 90 W 5 A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BUL59 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220
IC(max) 8000 milliamps 8000 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - BCR10PNB6327XTTR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Single Bipolar Transistors - BC807-25W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 216339 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details