Transistor Bipolar NPN 450V 8A TO220
Transistor Bipolar NPN 450V 8A TO220
Manufacturer: STMicroelectronics
Win Source Part Number: 038291-BUL58D
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 2V @ 1A, 5A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 5 @ 5A, 5V
Maximum Power Dissipation: 85W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 450V 8A 85W Through Hole TO-220
NPN Power Transistor, 450V VCEO, 8A IC, TO-220 Product overview: BUL58D from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL58D can be used for catalog matching and distributor lookup.
TRANS NPN 450V 8A TO220
TRANS NPN 450V 8A TO220
Bipolar Transistors - BJT Hi Vltg Fast Swtchng NPN Pwr Transistor
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 6868032 | 038291-BUL58D | 497-16152-5-ND | 276-BUL58D | BUL58D | BUL58D | BUL58D |
| Product Name | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUL58D | Single Bipolar Transistors | 450V 8A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; To-220 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220 | TO-220; TO-220-3 | ||
| Number of units in IC | 1 | ||||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||||
| VCEO | 450 volts | 450 volts | 450 volts |