NPN BJT 800V 6A TO-220AB Transistor Product overview: BUL416T from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL416T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 012374-BUL416T
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 1.5V @ 1.33A, 4A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 18 @ 700mA, 5V
Maximum Power Dissipation: 110W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TRANS NPN 800V 6A TO220
Bipolar Transistors - BJT NPN HI-VOLT FAST SW
TRANS NPN 800V 6A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BUL416T | 012374-BUL416T | BUL416T | BUL416T | BUL416T |
| Product Name | 800V 6A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BUL416T | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||
| PD | 110000 milliwatts | ||||
| TJ | -65 C (-85 F) | 150 C (302 F) | |||
| Polarity | NPN; NPN | NPN; NPN |