Bipolar (BJT) Transistor NPN 800V 6A 110W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 092062-BUL416
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 1.5V @ 1.33A, 4A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 18 @ 700mA, 5V
Maximum Power Dissipation: 110W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
6A, 800V, NPN, Si, POWER TRANSISTOR, TO-220AB, TO-220, 3 PIN Product overview: BUL416 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 800V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 800V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL416 can be used for catalog matching and distributor lookup.
TRANS NPN 800V 6A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-6681-5-ND | 092062-BUL416 | 276-BUL416 | BUL416 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUL416 | 6A 800V TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | ||
| IC(max) | 6000 milliamps | 6000 milliamps | ||
| VCEO | 800 volts | 800 volts |