STMicroelectronics END - OF - LIFE - BUL312FP BUL312FP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1156294-BUL312FP Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1156294-BUL312FP Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BUL312FP - 1156294-BUL312FP - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BUL312FP
1156294-BUL312FP
END - OF - LIFE - BUL312FP 1156294-BUL312FP
Manufacturer: STMicroelectronics Win Source Part Number: 1156294-BUL312FP Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1156294-BUL312FP
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1156294-BUL312FP
Product Name END - OF - LIFE - BUL312FP
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF7769L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0035 ohms
Package Type MG-WDSON-11
View Details
7 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers