STMicroelectronics, Inc. Single Bipolar Transistors BUL310FP

Description
Bipolar (BJT) Transistor NPN 500V 5A 36W Through Hole TO-220FP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 500V 5A 36W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-12149-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12149-ND
Single Bipolar Transistors 497-12149-ND
Bipolar (BJT) Transistor NPN 500V 5A 36W Through Hole TO-220FP

Bipolar (BJT) Transistor NPN 500V 5A 36W Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUL310FP - 1156293-BUL310FP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUL310FP
1156293-BUL310FP
TRANSISTORS - Transistors (BJT) - Single - BUL310FP 1156293-BUL310FP
Manufacturer: STMicroelectronics Win Source Part Number: 1156293-BUL310FP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 36W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: BUL310 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FP Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 500V Vce Saturation (Maximum) @ Ib, Ic: 1.1V @ 600mA, 3A Current - Collector Cutoff (Maximum): 250μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 6 @ 3A, 2.5V Alternative Parts (Cross-Reference): BUT11AFG; BUT11AF; MJF18004; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1156293-BUL310FP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 36W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BUL310
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 500V
Vce Saturation (Maximum) @ Ib, Ic: 1.1V @ 600mA, 3A
Current - Collector Cutoff (Maximum): 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 6 @ 3A, 2.5V
Alternative Parts (Cross-Reference): BUT11AFG; BUT11AF; MJF18004;
Introduction Date: April 28, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5A 500V Bipolar Transistor
276-BUL310FP
5A 500V Bipolar Transistor 276-BUL310FP
5A 500V NPN BJT Power Transistor TO-220FP Product overview: BUL310FP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 500V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL310FP can be used for catalog matching and distributor lookup.

5A 500V NPN BJT Power Transistor TO-220FP Product overview: BUL310FP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 500V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL310FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 497-12149-ND 1156293-BUL310FP 276-BUL310FP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUL310FP 5A 500V Bipolar Transistor
Polarity NPN NPN NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3
Packing Method Tube; Tube
TJ 150 C (302 F) -30 C (-22 F)
Power Gain 6 dB
Unlock Full Specs
to access all available technical data