Manufacturer: STMicroelectronics
Win Source Part Number: 119650-BUL310
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Max Vce (sat): 1.1V @ 600mA, 3A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 6 @ 3A, 2.5V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
5A, 500V NPN Power BJT, TO-220 Product overview: BUL310 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 500V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL310 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 500V 5A 75W Through Hole TO-220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 119650-BUL310 | 276-BUL310 | 497-7201-5-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUL310 | 5A 500V TO-220 Bipolar Transistor | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN |
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |
| IC(max) | 5000 milliamps | ||
| VCEO | 500 volts |