Manufacturer: STMicroelectronics
Win Source Part Number: 201653-BUL213
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Max Vce (sat): 900mV @ 200mA, 1A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 16 @ 350mA, 3V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 600V 3A 60W Through Hole TO-220
3A, 600V, NPN, Si, POWER TRANSISTOR, TO-220AB, TO-220, 3 PIN Product overview: BUL213 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 600V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL213 can be used for catalog matching and distributor lookup.
TRANS NPN 600V 3A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 201653-BUL213 | BUL213-ND | 276-BUL213 | BUL213 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUL213 | Single Bipolar Transistors | 3A 600V TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 600 volts | 600 volts |