STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - BUL1403ED BUL1403ED

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1156289-BUL1403ED Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Power - Max: 80W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: BUL1403ED Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 400mA, 3V Introduction Date: June 23, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1156289-BUL1403ED Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Power - Max: 80W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: BUL1403ED Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 400mA, 3V Introduction Date: June 23, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BUL1403ED - 1156289-BUL1403ED - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUL1403ED
1156289-BUL1403ED
TRANSISTORS - Transistors (BJT) - Single - BUL1403ED 1156289-BUL1403ED
Manufacturer: STMicroelectronics Win Source Part Number: 1156289-BUL1403ED Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Power - Max: 80W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: BUL1403ED Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 400mA, 3V Introduction Date: June 23, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1156289-BUL1403ED
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 80W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BUL1403ED
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 400mA, 3V
Introduction Date: June 23, 1999
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - BUL1403ED-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUL1403ED-ND
Single Bipolar Transistors BUL1403ED-ND
Bipolar (BJT) Transistor NPN 650V 3A 80W Through Hole TO-220

Bipolar (BJT) Transistor NPN 650V 3A 80W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
3A 650V TO-220 Bipolar Transistor
276-BUL1403ED
3A 650V TO-220 Bipolar Transistor 276-BUL1403ED
3A, 650V, NPN, Si, POWER TRANSISTOR, TO-220AB, TO-220, 3 PIN Product overview: BUL1403ED from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 650V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 650V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL1403ED can be used for catalog matching and distributor lookup.

3A, 650V, NPN, Si, POWER TRANSISTOR, TO-220AB, TO-220, 3 PIN Product overview: BUL1403ED from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 650V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 650V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL1403ED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 650V 3A TO-220 - 761-BUL1403ED - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 650V 3A TO-220
761-BUL1403ED
TRANS NPN 650V 3A TO-220 761-BUL1403ED
TRANS NPN 650V 3A TO-220

TRANS NPN 650V 3A TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUL1403ED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUL1403ED
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUL1403ED
TRANS NPN 650V 3A TO220

TRANS NPN 650V 3A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1156289-BUL1403ED BUL1403ED-ND 276-BUL1403ED 761-BUL1403ED BUL1403ED
Product Name TRANSISTORS - Transistors (BJT) - Single - BUL1403ED Single Bipolar Transistors 3A 650V TO-220 Bipolar Transistor TRANS NPN 650V 3A TO-220 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
Package Type TO-220; SOT3 TO-220; TO-220-3
Packing Method Tube; Tube Tube; Tube
TJ 150 C (302 F) -65 C (-85 F)
Power Gain 15 dB
Unlock Full Specs
to access all available technical data