Bipolar (BJT) Transistor NPN 400V 5A 33W Through Hole TO-220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 1156288-BUL138FP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 33W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BUL138FP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 1A, 5A
Current - Collector Cutoff (Maximum): 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 8 @ 2A, 5V
Alternative Parts (Cross-Reference): 2SC5172(Q); 2SC5172(MBS-IT,Q); TS13005CI C0;
Introduction Date: September 26, 2003
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
5A, 400V, NPN, Si, POWER TRANSISTOR, TO-220FP, 3 PIN Product overview: BUL138FP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL138FP can be used for catalog matching and distributor lookup.
TRANS NPN 400V 5A TO220FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BUL138FP-ND | 1156288-BUL138FP | 276-BUL138FP | BUL138FP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUL138FP | 5A 400V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| TJ | 150 C (302 F) | -65 C (-85 F) | ||
| Power Gain | 8 dB |