STMicroelectronics Discrete Semiconductor Products BUL129D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 238276-BUL129D Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BUL129D Alternative Parts (Cross-Reference): TIPL760B; APT13005T-G1; TIPL760B-S; BUH50; Introduction Date: January 15, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 238276-BUL129D Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BUL129D Alternative Parts (Cross-Reference): TIPL760B; APT13005T-G1; TIPL760B-S; BUH50; Introduction Date: January 15, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238276-BUL129D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238276-BUL129D
Discrete Semiconductor Products 238276-BUL129D
Manufacturer: STMicroelectronics Win Source Part Number: 238276-BUL129D Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BUL129D Alternative Parts (Cross-Reference): TIPL760B; APT13005T-G1; TIPL760B-S; BUH50; Introduction Date: January 15, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 238276-BUL129D
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BUL129D
Alternative Parts (Cross-Reference): TIPL760B; APT13005T-G1; TIPL760B-S; BUH50;
Introduction Date: January 15, 2009
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
4A 450V Bipolar Transistor
276-BUL129D
4A 450V Bipolar Transistor 276-BUL129D
4A, 450V, NPN, Si, POWER TRANSISTOR, TO-220AB, ROHS COMPLIANT PACKAGE-3 Product overview: BUL129D from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 450V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 450V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL129D can be used for catalog matching and distributor lookup.

4A, 450V, NPN, Si, POWER TRANSISTOR, TO-220AB, ROHS COMPLIANT PACKAGE-3 Product overview: BUL129D from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 450V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 450V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL129D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 238276-BUL129D 276-BUL129D
Product Name Discrete Semiconductor Products 4A 450V Bipolar Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50V Bipolar Transistor - 292-BCR119WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
5 suppliers
Bipolar Transistors - 295523 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers