Manufacturer: STMicroelectronics
Win Source Part Number: 813113-BUL128FP
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 31W
Transistor Type: NPN
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220FP
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 1A, 4A
Part Number Series: BUL128
DC Current Gain (hFE) (Min) at Ic, Vce: 14 at 2A, 5V
Bipolar Transistors - BJT Hi Vltg Fast Swtchng NPN Pwr Transistor
TRANS NPN 400V 4A TO220FP
TRANS NPN 400V 4A TO220FP
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 813113-BUL128FP | 761-BUL128FP | BUL128FP | BUL128FP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUL128FP | Bipolar Transistors - BJT Hi Vltg Fast Swtchng NPN Pwr Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN; NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | ||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Power Gain | 14 dB |