STMicroelectronics, BUL1102EFP
STMicroelectronics, BUL1102EFP
STMicroelectronics, BUL1102EFP
Bipolar (BJT) Transistor NPN 450V 4A 30W Through Hole TO-220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 012372-BUL1102EFP
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220 Full Pack
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.5V @ 400mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 12 @ 2A, 5V
Maximum Power Dissipation: 30W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
High voltage fast switching NPN power transistor Product overview: BUL1102EFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL1102EFP can be used for catalog matching and distributor lookup.
TRANS NPN 450V 4A TO220FP
Bipolar Transistors - BJT High voltage fast switching NPN power transistor
TRANS NPN 450V 4A TO220FP
TRANSISTOR, NPN, TO-220FP; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:4A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1888269 | 1888449P | 497-12148-ND | 012372-BUL1102EFP | 276-BUL1102EFP | BUL1102EFP | BUL1102EFP | BUL1102EFP | 25M7919 |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUL1102EFP | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, To-220Fp; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | NPN | |||
| Package Type | TO-220; To-220fp | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||||
| VCEO | 450 volts | 450 volts | 450 volts |