High voltage fast switching NPN power transistor Product overview: BUL1102E from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL1102E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 450V 4A 70W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 038481-BUL1102E
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.5V @ 400mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 12 @ 2A, 5V
Maximum Power Dissipation: 70W
Alternative Parts (Cross-Reference): FJP5021; BUL804; BUV46A; BUL1102E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
TRANSISTOR, NPN, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:2A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
TRANS NPN 450V 4A TO220
TRANS NPN 450V 4A TO220
Bipolar Transistors - BJT High voltage fast switching NPN power transistor
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BUL1102E | 497-12147-ND | 038481-BUL1102E | 25M7918 | BUL1102E | BUL1102E | BUL1102E |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUL1102E | Transistor, Npn, To-220; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 450 volts | 450 volts | 450 volts | ||||
| PD | 70000 milliwatts | ||||||
| TJ | -65 C (-85 F) | 150 C (302 F) |