Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050038-BUH517D
Length: 44.45 mm
Height: 6.35 mm
Weight: 4.535924 g
Width: 19.05 mm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050038-BUH517D |
| Product Name | OEM Parts - OEM Parts (A - B) - BUH517D |