STMicroelectronics END - OF - LIFE - BUH315D BUH315D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1155949-BUH315D Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1155949-BUH315D Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BUH315D - 1155949-BUH315D - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BUH315D
1155949-BUH315D
END - OF - LIFE - BUH315D 1155949-BUH315D
Manufacturer: STMicroelectronics Win Source Part Number: 1155949-BUH315D Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1155949-BUH315D
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1155949-BUH315D
Product Name END - OF - LIFE - BUH315D
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
IGBTs - Single - AIHD06N60RATMA1 - 1045168-AIHD06N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details