STMicroelectronics, Inc. Single Bipolar Transistors BUF460AV

Description
Bipolar (BJT) Transistor NPN 450V 80A 270W Chassis Mount ISOTOP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 450V 80A 270W Chassis Mount ISOTOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BUF460AV-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUF460AV-ND
Single Bipolar Transistors BUF460AV-ND
Bipolar (BJT) Transistor NPN 450V 80A 270W Chassis Mount ISOTOP

Bipolar (BJT) Transistor NPN 450V 80A 270W Chassis Mount ISOTOP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUF460AV - 846950-BUF460AV - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUF460AV
846950-BUF460AV
TRANSISTORS - Transistors (BJT) - Single - BUF460AV 846950-BUF460AV
Manufacturer: STMicroelectronics Win Source Part Number: 846950-BUF460AV Features: Bipolar (BJT) Transistor 450 V 80 A 270 W Package: Tube Part Status: Obsolete Family Name: BUF460 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 846950-BUF460AV
Features: Bipolar (BJT) Transistor 450 V 80 A 270 W
Package: Tube
Part Status: Obsolete
Family Name: BUF460
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUF460AV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUF460AV
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUF460AV
TRANS NPN 450V 80A ISOTOP

TRANS NPN 450V 80A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BUF460AV-ND 846950-BUF460AV BUF460AV
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUF460AV Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 6697470P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details