Manufacturer: STMicroelectronics
Win Source Part Number: 201611-BUF420M
Packaging: Tube/Rail
Mounting: Chassis Mount
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 500mV @ 4A, 20A
Maximum Power Dissipation: 275W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
30A, 450V, NPN, Si, POWER TRANSISTOR, TO-3, TO-3, 2 PIN Product overview: BUF420M from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 450V. Search-friendly keywords include transistor, BJT, switching, amplification, 30A, 450V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUF420M can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 450V 30A 275W Through Hole TO-3
Bipolar Transistors - BJT NPN High Volt Power
TRANS NPN 450V 30A TO3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 201611-BUF420M | 276-BUF420M | 497-4086-5-ND | 761-BUF420M | BUF420M |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUF420M | 30A 450V Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT NPN High Volt Power | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-3; SOT3; TO-3 | TO-3; TO-204AA, TO-3 | |||
| IC(max) | 30000 milliamps | 30000 milliamps | 30000 milliamps | ||
| VCEO | 450 volts | 450 volts | 450 volts | ||
| VCBO | 850 volts |