Manufacturer: STMicroelectronics
Win Source Part Number: 1155938-BUF420A
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control
30A, 450V, NPN, Si, POWER TRANSISTOR, TO-218, TO-218, 3 PIN Product overview: BUF420A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 450V. Search-friendly keywords include transistor, BJT, switching, amplification, 30A, 450V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUF420A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1155938-BUF420A | 276-BUF420A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUF420A | 30A 450V Bipolar Transistor |
| Package Type | SOT3 |