STMicroelectronics END - OF - LIFE - BUF420 BUF420

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1155937-BUF420 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1155937-BUF420 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BUF420 - 1155937-BUF420 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BUF420
1155937-BUF420
END - OF - LIFE - BUF420 1155937-BUF420
Manufacturer: STMicroelectronics Win Source Part Number: 1155937-BUF420 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: STMicroelectronics
Win Source Part Number: 1155937-BUF420
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1155937-BUF420
Product Name END - OF - LIFE - BUF420
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details