Bipolar (BJT) Transistor NPN - Darlington 350V 15A 150W Surface Mount D²PAK
Bipolar (BJT) Transistor NPN - Darlington 350V 15A 150W Surface Mount D²PAK
Bipolar (BJT) Transistor NPN - Darlington 350V 15A 150W Surface Mount D²PAK
STMicroelectronics, BUB941ZTT4
STMicroelectronics, BUB941ZTT4
STMicroelectronics, BUB941ZTT4
15A, 350V NPN BJT, D2PAK, 150W Power Transistor Product overview: BUB941ZTT4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 350V, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 350V, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUB941ZTT4 can be used for catalog matching and distributor lookup.
DARLINGTON TRANSISTOR, NPN, 350V, 15A, TO-263, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANSISTOR, NPN, 350V, 15A, TO-263-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; Transition Frequency ft:-; Power Dissipation Pd:150W; DC Collector Current:15A; DC Current Gain hFE:300hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN DARL 350V 15A D2PAK
Darlington Transistors NPN Power Darlington
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 497-7734-2-ND | 1888268 | 1888431P | 276-BUB941ZTT4 | 56P5963 | 51AC8909 | BUB941ZTT4 | BUB941ZTT4 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | 15A 350V 150W Bipolar Transistor | Darlington Transistor, Npn, 350V, 15A, To-263, Full Reel; Transistor Polarity Stmicroelectronics | Transistor, Npn, 350V, 15A, To-263-3; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2pak | TO-263; TO-263 | TO-3; TO-263 | TO-3; TO-263 | |||
| Transistor Grade / Operating Range | Automotive | |||||||
| Number of units in IC | 2 | |||||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps |