Bipolar (BJT) Transistor NPN - Darlington 350V 15A 150W Surface Mount D²PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 849675-BUB941ZT
Features: Bipolar (BJT) Transistor 350 V 15 A 150 W
Package: Tube
Part Status: Obsolete
Family Name: BUB941
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON Product overview: BUB941ZT from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUB941ZT can be used for catalog matching and distributor lookup.
TRANS NPN DARL 350V 15A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-6203-5-ND | 849675-BUB941ZT | 276-BUB941ZT | BUB941ZT |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUB941ZT | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | SOT3 | ||
| IC(max) | 15000 milliamps | 15000 milliamps | ||
| VCEO | 350 volts | 350 volts |