NPN Power Darlington Transistor, 350V, 15A, TO-220 Product overview: BU941ZT from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 15A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 15A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU941ZT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1155900-BU941ZT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 175°C (TJ)
Package: TO-220-3
Power - Max: 150W
Transistor Type: NPN - Darlington
Family Name: BU941ZT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Vce Saturation (Maximum) @ Ib, Ic: 1.8V @ 250mA, 10A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 300 @ 5A, 10V
Alternative Parts (Cross-Reference): BU941L-TA3-T; BU941G-TA3-T; BU941-TA3-T;
Introduction Date: January 21, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 350V 15A 150W Through Hole TO-220
STMicroelectronics, BU941ZT
Darlington Transistors NPN Power Darlington
TRANS NPN DARL 350V 15A TO220
DARLINGTON TRANSISTOR, NPN, 350V; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-BU941ZT | 1155900-BU941ZT | 497-2740-5-ND | 1888413 | 1888413P | 1888267 | BU941ZT | BU941ZT | 89K0490 |
| Product Name | 350V 15A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BU941ZT | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Npn, 350V; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | |||
| IC(max) | 15000 milliamps | 0.1000 milliamps | 15000 milliamps | 15000 milliamps | |||||
| VCEO | 350 volts | 350 volts | 350 volts | ||||||
| PD | 150000 milliwatts | 150000 milliwatts | |||||||
| TJ | -65 C (-85 F) | 175 C (347 F) |