NPN BJT 400V 15A TO-3 Darlington Transistor Product overview: BU941 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU941 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1155895-BU941
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 400V 15A 180W Chassis Mount TO-3
TRANS NPN DARL 400V 15A TO3
DARLINGTON TRANSISTOR, NPN, 500V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:15A; Power Dissipation:180W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-BU941 | 1155895-BU941 | 497-3129-5-ND | BU941 | 89K0488 |
| Product Name | 400V 15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BU941 | Single Bipolar Transistors | Single Bipolar Transistors | Darlington Transistor, Npn, 500V, To-3; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN - Darlington; NPN | NPN | |
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||
| VCEO | 400 volts | 400 volts | 500 volts | ||
| PD | 180000 milliwatts | 180000 milliwatts |