Manufacturer: STMicroelectronics
Win Source Part Number: 012326-BU508AF
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: ISOWATT-218FX
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 700V
Max Vce (sat): 1V @ 1.6A, 4.5A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 10 @ 100mA, 5V
Maximum Power Dissipation: 50W
Alternative Parts (Cross-Reference): BU508AFI; BU508AW;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 700V 8A 50W Through Hole TO-3PF
High voltage NPN power transistor for standard definition CRT display Product overview: BU508AF from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU508AF can be used for catalog matching and distributor lookup.
POWER BJT, NPN, 700V, 8A, ISOWATT218FX; Transistor Polarity:NPN; Collector Emitter Voltage Max:700V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Power Transistor
TRANS NPN 700V 8A TO3PF
TRANS NPN 700V 8A TO3PF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 012326-BU508AF | 497-8748-5-ND | 276-BU508AF | 09R3318 | BU508AF | BU508AF | BU508AF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BU508AF | Single Bipolar Transistors | Bipolar Transistor | Power Bjt, Npn, 700V, 8A, Isowatt218Fx; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; ISOWATT-218FX | TO-3; TO-3P-3 Full Pack | TO-3 | TO-3; TO-3P-3 Full Pack | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||
| VCEO | 700 volts | 700 volts | 700 volts | 700 volts | |||
| VCBO | 9 volts |