STMicroelectronics SCRs - Single - BTW69-800 BTW69-800

Description
Manufacturer: STMicroelectronics Win Source Part Number: 201573-BTW69-800 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 80mA Voltage - On State (Vtm) (Max): 1.9V Current - On State (It (AV)) (Max): 32A Current - On State (It (RMS)) (Max): 50A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TOP3 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 201573-BTW69-800 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 80mA Voltage - On State (Vtm) (Max): 1.9V Current - On State (It (AV)) (Max): 32A Current - On State (It (RMS)) (Max): 50A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TOP3 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - BTW69-800 - 201573-BTW69-800 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BTW69-800
201573-BTW69-800
SCRs - Single - BTW69-800 201573-BTW69-800
Manufacturer: STMicroelectronics Win Source Part Number: 201573-BTW69-800 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 80mA Voltage - On State (Vtm) (Max): 1.9V Current - On State (It (AV)) (Max): 32A Current - On State (It (RMS)) (Max): 50A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TOP3 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 201573-BTW69-800
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 80mA
Voltage - On State (Vtm) (Max): 1.9V
Current - On State (It (AV)) (Max): 32A
Current - On State (It (RMS)) (Max): 50A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TOP3
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 201573-BTW69-800
Product Name SCRs - Single - BTW69-800
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - 448-T2481N28TOFVTXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type TO-200AF
Operating Temperature 125 C (257 F)
View Details
2 suppliers
Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristor Module, 1.2Kv, 55A; Scr Module Type Sensata/crydom - 73M2663 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers