STMicroelectronics 800V 25A Triac BTB24-800CW

Description
800V, 25A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC PACKAGE-3 Product overview: BTB24-800CW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-800CW can be used for catalog matching and distributor lookup.
Request a Quote
Description
800V, 25A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC PACKAGE-3 Product overview: BTB24-800CW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-800CW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 25A Triac
300-BTB24-800CW
800V 25A Triac 300-BTB24-800CW
800V, 25A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC PACKAGE-3 Product overview: BTB24-800CW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-800CW can be used for catalog matching and distributor lookup.

800V, 25A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC PACKAGE-3 Product overview: BTB24-800CW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-800CW can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTB24-800CW - 1155435-BTB24-800CW - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB24-800CW
1155435-BTB24-800CW
Triacs - BTB24-800CW 1155435-BTB24-800CW
Manufacturer: STMicroelectronics Win Source Part Number: 1155435-BTB24-800CW Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1155435-BTB24-800CW
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BTB24-800CW 1155435-BTB24-800CW
Product Name 800V 25A Triac Triacs - BTB24-800CW
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data