STMicroelectronics, Inc. 700V 25A Triac BTB24-700BRG

Description
TRIAC 700V 25A TO220AB Product overview: BTB24-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-700BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 700V 25A TO220AB Product overview: BTB24-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-700BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 25A Triac
300-BTB24-700BRG
700V 25A Triac 300-BTB24-700BRG
TRIAC 700V 25A TO220AB Product overview: BTB24-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-700BRG can be used for catalog matching and distributor lookup.

TRIAC 700V 25A TO220AB Product overview: BTB24-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-700BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTB24-700BRG - 770566-BTB24-700BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB24-700BRG
770566-BTB24-700BRG
Triacs - BTB24-700BRG 770566-BTB24-700BRG
Manufacturer: STMicroelectronics Win Source Part Number: 770566-BTB24-700BRG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 700V Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Standard Part Status: Obsolete(EOL) Family Name: BTB24-700B Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 80mA Alternative Parts (Cross-Reference): BCR20CM-16LBA8#BB0; S6903G(LB119TEC,Q); S6903G(LB119,TEC); S6903G(160MBSH); Introduction Date: October 19, 1998 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770566-BTB24-700BRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Standard
Part Status: Obsolete(EOL)
Family Name: BTB24-700B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 80mA
Alternative Parts (Cross-Reference): BCR20CM-16LBA8#BB0; S6903G(LB119TEC,Q); S6903G(LB119,TEC); S6903G(160MBSH);
Introduction Date: October 19, 1998
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - BTB24-700BRG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 700V 25A Through Hole TO-220

TRIAC Standard 700V 25A Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB24-700BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB24-700BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB24-700BRG
TRIAC 700V 25A TO220

TRIAC 700V 25A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-BTB24-700BRG 770566-BTB24-700BRG BTB24-700BRG-ND BTB24-700BRG
Product Name 700V 25A Triac Triacs - BTB24-700BRG TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220-3 TO-220-3 TO-220; TO-220-3 TO-220-3
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 700 volts 700 volts
ITSM 25 amps
Unlock Full Specs
to access all available technical data