Manufacturer: STMicroelectronics
Win Source Part Number: 1155433-BTB24-600CW
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
600V, 25A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC PACKAGE-3 Product overview: BTB24-600CW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-600CW can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 1155433-BTB24-600CW | 300-BTB24-600CW |
| Product Name | Triacs - BTB24-600CW | 600V 25A Triac |
| Standards and Certifications | RoHS |