600V, 25A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC PACKAGE-3 Product overview: BTB24-600BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-600BW can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 201541-BTB24-600BW
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-BTB24-600BW | 201541-BTB24-600BW |
| Product Name | 600V 25A Triac | Triacs - BTB24-600BW |
| Standards and Certifications | RoHS | |
| Package Type | TO-220AB | |
| VDRM | 600 volts | |
| ITSM | 25 amps |