TRIAC 800V 16A Snubberless TO-220AB
TRIAC 800V 16A Snubberless TO-220AB
TRIAC 800V 16A Snubberless TO-220AB
Manufacturer: STMicroelectronics
Win Source Part Number: 012196-BTB16-800BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Family Name: BTB16-800BW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTB16-800BW; CTB16-800BPT; CTB16-800B; CTB16-800BWPT;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220
TRIAC ALTERNISTOR 800V 16A TO220
TRIAC, 800V, 16A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:50mA RoHS Compliant: Yes
50mA 50mA 800V 1个双向可控硅 TO-220AB-3 TRIACs ROHS
TRIAC ALTERNISTOR 800V TO220AB
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 8772649 | 8772649P | 012196-BTB16-800BWRG | 497-12035-5-ND | BTB16-800BWRG | 98Y2126 | BTB16-800BWRG | BTB16-800BWRG |
| Product Name | TRIACs | TRIACs | Triacs - BTB16-800BWRG | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Triode/MOS Tube/Transistor >> TRIACs | TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | TO-220; To-220ab | TO-220; TO-220 | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220-3 |
| Pin Count | 3 | 3 | ||||||
| Features | Snubberless Triac | Snubberless Triac | ||||||
| VDRM | 800 volts | 800 volts | 800 volts |