700V, 16A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, TO-220AB, 3 PIN Product overview: BTB16-700SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-700SWRG can be used for catalog matching and distributor lookup.
TRIAC, 700V, 0.05A, TO-220AB; Peak Repetitive Off State Voltage:700V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:15mA RoHS Compliant: Yes
TRIAC 100V 16A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-BTB16-700SWRG-ND | 300-BTB16-700SWRG | 32R8757 | BTB16-700SWRG | BTB16-700SWRG |
| Product Name | TRIACs | 700V 16A Triac | Triac, 700V, 0.05A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB | TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | |||
| VRRM | 700 volts | ||||
| Thyristor Type | SCR |