TRIAC Alternistor - Snubberless 700V 16A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 770565-BTB16-700CWRG
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Part Status: Obsolete(EOL)
Family Name: BTB16-700CW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): BTA316-800C/DGQ; BTA316-600C,127; BCR16CM-16LH-J6#B00;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
700V, 16A, SNUBBERLESS TRIAC, TO-220AB, TO-220AB, 3 PIN Product overview: BTB16-700CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-700CWRG can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 700V 16A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | BTB16-700CWRG-ND | 770565-BTB16-700CWRG | 300-BTB16-700CWRG | BTB16-700CWRG |
| Product Name | TRIACs | Triacs - BTB16-700CWRG | 700V 16A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 700 volts | 700 volts | ||
| ITSM | 16 amps |