TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220
12A standard and Snubberless™ Triacs Product overview: BTB12-600SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-600SWRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 079727-BTB12-600SWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
TRIAC SENS GATE 600V 12A TO220AB
4 QUADRANT LOGIC LEVEL TRIAC, 600V, 12A , TO-220AB. FREE 2 YEAR RADWELL WARRANTY
TRIAC SENS GATE 600V 12A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-BTB12-600SWRG-ND | 300-BTB12-600SWRG | 079727-BTB12-600SWRG | BTB12-600SWRG | 67176808 | BTB12-600SWRG | BTB12-600SWRG |
| Product Name | TRIACs | 12A Triac | Triacs - BTB12-600SWRG | TRIACs | Thyristor/SCR/Triac/Diac/Alternistor | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220AB | TO-220-3 | TO-220-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | ||||||
| VRRM | 600 volts | ||||||
| VDRM | 600 volts | 600 volts |