Manufacturer: STMicroelectronics
Win Source Part Number: 1024821-BTB12-600CRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
TRIAC Standard 600V 12A Through Hole TO-220
12A standard and Snubberless™ Triacs Product overview: BTB12-600CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-600CRG can be used for catalog matching and distributor lookup.
TRIAC 600V 12A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 1024821-BTB12-600CRG | 497-3395-5-ND | 300-BTB12-600CRG | BTB12-600CRG |
| Product Name | Triacs - BTB12-600CRG | TRIACs | 12A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220-3 |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 12 amps | |||
| IGT | 25 mA | 25 mA | ||
| VGT | 1.3 volts | 1.3 volts |