TRIAC 600V 12A 50mA Snubberless TO-220AB
12A standard and Snubberless™ Triacs Product overview: BTB12-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-600BWRG can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 038542-BTB12-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TRIAC ALTERNISTOR 600V 12A TO220
TRIAC ALTERNISTOR 600V TO220AB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 8290349 | 300-BTB12-600BWRG | 497-BTB12-600BWRG-ND | 038542-BTB12-600BWRG | BTB12-600BWRG | BTB12-600BWRG | BTB12-600BWRG |
| Product Name | TRIACs | 12A Triac | TRIACs | Triacs - BTB12-600BWRG | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs |
| Package Type | TO-220; To-220ab | TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220-3 | |
| Pin Count | 3 | ||||||
| Features | Snubberless Triac | ||||||
| Standards and Certifications | RoHS | ||||||
| VRRM | 600 volts |