STMicroelectronics, Inc. Triacs - BTB12-600BRG BTB12-600BRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 079726-BTB12-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 079726-BTB12-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTB12-600BRG - 079726-BTB12-600BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB12-600BRG
079726-BTB12-600BRG
Triacs - BTB12-600BRG 079726-BTB12-600BRG
Manufacturer: STMicroelectronics Win Source Part Number: 079726-BTB12-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 079726-BTB12-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-7189-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Through Hole TO-220

TRIAC Standard 600V 12A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
12A standard and Snubberless™ Triacs Product overview: BTB12-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-600BRG can be used for catalog matching and distributor lookup.

12A standard and Snubberless™ Triacs Product overview: BTB12-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-600BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 56P5926 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
56P5926
Triac, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 56P5926
TRIAC, 600V, 12A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:12A; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:120A; Holding Current Max:50mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

TRIAC, 600V, 12A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:12A; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:120A; Holding Current Max:50mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Triac, 600V, 12A, To-220Ab-3 Rohs Compliant Stmicroelectronics - 47AK6460 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 12A, To-220Ab-3 Rohs Compliant Stmicroelectronics
47AK6460
Triac, 600V, 12A, To-220Ab-3 Rohs Compliant Stmicroelectronics 47AK6460
TRIAC, 600V, 12A, TO-220AB-3 ROHS COMPLIANT: YES

TRIAC, 600V, 12A, TO-220AB-3 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triacs 12 Amp 600 Volt

Triacs 12 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB12-600BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB12-600BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB12-600BRG
TRIAC 600V 12A TO220

TRIAC 600V 12A TO220

Supplier's Site
TRIAC 600V 12A TO220AB

TRIAC 600V 12A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 079726-BTB12-600BRG 497-7189-5-ND 300-BTB12-600BRG 56P5926 47AK6460 BTB12-600BRG BTB12-600BRG BTB12-600BRG
Product Name Triacs - BTB12-600BRG TRIACs 12A Triac Triac, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics Triac, 600V, 12A, To-220Ab-3 Rohs Compliant Stmicroelectronics Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs
Package Type TO-220AB TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3
VDRM 600 volts 600 volts
ITSM 12 amps
IGT 50 mA 50 mA
VGT 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data