TRIAC Alternistor - Snubberless 800V 10A Through Hole TO-220
TRIAC Alternistor - Snubberless 800V 10A Through Hole TO-220
TRIAC ALTERNISTOR 800V 10A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 497-4178-5-ND | BTB10-800CWRG |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 800 volts |